ASUS logo

ASUS N73SV-V1G-TZ299V laptop Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") 6 GB DDR3-SDRAM 750 GB NVIDIA® GeForce® GT 540M Windows 7 Home Premium

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14719
Info modified on:
02 Feb 2025, 23:06:07
Short summary description ASUS N73SV-V1G-TZ299V laptop Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") 6 GB DDR3-SDRAM 750 GB NVIDIA® GeForce® GT 540M Windows 7 Home Premium:

ASUS N73SV-V1G-TZ299V, Intel® Core™ i7, 2 GHz, 43.9 cm (17.3"), 6 GB, 750 GB, Windows 7 Home Premium

Long summary description ASUS N73SV-V1G-TZ299V laptop Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") 6 GB DDR3-SDRAM 750 GB NVIDIA® GeForce® GT 540M Windows 7 Home Premium:

ASUS N73SV-V1G-TZ299V. Processor family: Intel® Core™ i7, Processor: i7-2630QM, Processor frequency: 2 GHz. Display diagonal: 43.9 cm (17.3"). Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 540M. Operating system installed: Windows 7 Home Premium. Weight: 3.4 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.