ASUS M50VC-AS001C, Intel® Core™2 Duo, 2.26 GHz, 39.1 cm (15.4"), 1440 x 900 pixels, 4 GB, 320 GB
ASUS M50VC-AS001C. Processor family: Intel® Core™2 Duo, Processor: P8400, Processor frequency: 2.26 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1440 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® 9300M GS. Operating system installed: Windows Vista Home Premium. Weight: 3.02 kg