ASUS M4A79 Deluxe, AMD, Socket AM3, 16 GB, ECC & Non-ECC, 10/100/1000 Mbps, ATX
ASUS M4A79 Deluxe. Processor manufacturer: AMD, Processor socket: Socket AM3. Maximum internal memory: 16 GB, ECC сompatibility: ECC & Non-ECC. Networking features: 10/100/1000 Mbps. Motherboard form factor: ATX, Power source type: ATX. Width: 305 mm, Depth: 244 mm