ASUS logo

ASUS M2N68-AM PLUS Socket AM2 micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142113
Info modified on:
30 Oct 2024, 13:08:32
Short summary description ASUS M2N68-AM PLUS Socket AM2 micro ATX:

ASUS M2N68-AM PLUS, AMD, Socket AM2, 4 GB, ECC & Non-ECC, 0, 1, 5, 10, JBOD, 256 MB

Long summary description ASUS M2N68-AM PLUS Socket AM2 micro ATX:

ASUS M2N68-AM PLUS. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 4 GB, ECC сompatibility: ECC & Non-ECC. RAID levels: 0, 1, 5, 10, JBOD. Maximum graphics card memory: 256 MB. LAN controller: Realtek RTL8211CL, Networking features: Gigabit LAN

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.