ASUS M M11AD-US009S, 3.1 GHz, Intel® Core™ i7, 8 GB, 1 TB, DVD Super Multi, Windows 8
ASUS M M11AD-US009S. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i7, Processor: i7-4770S. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 350 W. Chassis type: Desktop. Product type: PC