ASUS logo

ASUS M M11AD-NL002S PC Intel® Core™ i5 i5-4440S 6 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Desktop Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78520
Info modified on:
14 Mar 2024, 19:12:25
Short summary description ASUS M M11AD-NL002S PC Intel® Core™ i5 i5-4440S 6 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Desktop Black:

ASUS M M11AD-NL002S, 2.8 GHz, Intel® Core™ i5, 6 GB, 1 TB, DVD Super Multi, Windows 8.1

Long summary description ASUS M M11AD-NL002S PC Intel® Core™ i5 i5-4440S 6 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Desktop Black:

ASUS M M11AD-NL002S. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i5, Processor: i5-4440S. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 8.1. Power supply: 350 W. Chassis type: Desktop. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.