ASUS K43TA, AMD A4, 1.9 GHz, 35.6 cm (14"), 1366 x 768 pixels, 3 GB, 320 GB
ASUS K43TA. Form factor: Clamshell. Processor family: AMD A4, Processor: A4-3300M, Processor frequency: 1.9 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 6480G, Discrete graphics card model: AMD Radeon HD 6650M. Operating system installed: Windows 7 Home Basic. Product colour: Brown