ASUS Vivobook S 15 OLED K3502ZA-BB51-CB, Intel® Core™ i7, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1 TB, Windows 11 Home
ASUS Vivobook S 15 OLED K3502ZA-BB51-CB. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-12700H. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product colour: Black. Weight: 1.8 kg