ASUS logo

ASUS GTX680-2GD5 graphics card NVIDIA GeForce GTX 680 2 GB GDDR5

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86007
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS GTX680-2GD5 graphics card NVIDIA GeForce GTX 680 2 GB GDDR5:

ASUS GTX680-2GD5, GeForce GTX 680, 2 GB, GDDR5, 256 bit, 8192 x 8192 pixels, PCI Express 3.0

Long summary description ASUS GTX680-2GD5 graphics card NVIDIA GeForce GTX 680 2 GB GDDR5:

ASUS GTX680-2GD5. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 680, Processor frequency: 1058 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 6008 MHz. Maximum resolution: 8192 x 8192 pixels. DirectX version: 11, OpenGL version: 4.2, Dual-link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.