ASUS logo

ASUS GT1030-2G-CSM NVIDIA GeForce GT 1030 2 GB GDDR5

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112643
Info modified on:
02 Sept 2024, 20:23:45
Short summary description ASUS GT1030-2G-CSM NVIDIA GeForce GT 1030 2 GB GDDR5:

ASUS GT1030-2G-CSM, GeForce GT 1030, 2 GB, GDDR5, 64 bit, 1920 x 1080 pixels, PCI Express 3.0

Long summary description ASUS GT1030-2G-CSM NVIDIA GeForce GT 1030 2 GB GDDR5:

ASUS GT1030-2G-CSM. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 1030, Processor frequency: 1266 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 64 bit, Memory clock speed: 6008 MHz. Maximum resolution: 1920 x 1080 pixels. DirectX version: 12.0, OpenGL version: 4.5. Interface type: PCI Express 3.0. Cooling type: Passive

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.