ASUS ROG Zephyrus G GA502IU-HN098, AMD Ryzen™ 7, 2.9 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 512 GB
ASUS ROG Zephyrus G GA502IU-HN098. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor: 4800HS, Processor frequency: 2.9 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics, Discrete graphics card model: NVIDIA GeForce GTX 1660 Ti Max-Q. Product colour: Black