ASUS ROG Zephyrus G14 GA401QM-HZ172, AMD Ryzen™ 7, 2.8 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 16 GB, 512 GB
ASUS ROG Zephyrus G14 GA401QM-HZ172. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor: 5800HS, Processor frequency: 2.8 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3060. Product colour: Grey