ASUS ROG G20AJ-NR005S, 3.2 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD Super Multi, Windows 8.1
ASUS ROG G20AJ-NR005S. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor: i5-4460. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 760. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Product type: PC. Weight: 6.38 kg. Product colour: Black, Red