ASUS TUF Gaming F15 FX506HCB-HN144, Intel® Core™ i5, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 512 GB, Black
ASUS TUF Gaming F15 FX506HCB-HN144. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-11400H. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3050. Product colour: Black. Weight: 2.3 kg