ASUS logo

ASUS F550JK-DM205H laptop Intel® Core™ i7 i7-4710HQ 39.6 cm (15.6") HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 850M Windows 8.1 Grey, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46664
Info modified on:
27 Jan 2025, 08:31:16
Short summary description ASUS F550JK-DM205H laptop Intel® Core™ i7 i7-4710HQ 39.6 cm (15.6") HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 850M Windows 8.1 Grey, Silver:

ASUS F550JK-DM205H, Intel® Core™ i7, 2.5 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 750 GB

Long summary description ASUS F550JK-DM205H laptop Intel® Core™ i7 i7-4710HQ 39.6 cm (15.6") HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 850M Windows 8.1 Grey, Silver:

ASUS F550JK-DM205H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-4710HQ, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Grey, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.