ASUS ET2411INTI-B066C, 59.9 cm (23.6"), Full HD, Intel® Core™ i5, 6 GB, 1 TB, Windows 7 Home Premium
ASUS ET2411INTI-B066C. Display diagonal: 59.9 cm (23.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touch screen. Processor family: Intel® Core™ i5, Processor frequency: 3.1 GHz. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® GT 630M, On-board graphics card model: Intel® HD Graphics 2500. Built-in camera. Operating system installed: Windows 7 Home Premium. Product colour: Black