ASUS logo

ASUS ET ET2323INT-BF005Q All-in-One PC/workstation Intel® Core™ i5 i5-5200U 58.4 cm (23") 1920 x 1080 pixels Touch screen 8 GB 1 TB NVIDIA® GeForce® GT 840M Windows 8.1 Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58051
Info modified on:
07 Oct 2024, 17:02:14
Short summary description ASUS ET ET2323INT-BF005Q All-in-One PC/workstation Intel® Core™ i5 i5-5200U 58.4 cm (23") 1920 x 1080 pixels Touch screen 8 GB 1 TB NVIDIA® GeForce® GT 840M Windows 8.1 Black:

ASUS ET ET2323INT-BF005Q, 58.4 cm (23"), Full HD, Intel® Core™ i5, 8 GB, 1 TB, Windows 8.1

Long summary description ASUS ET ET2323INT-BF005Q All-in-One PC/workstation Intel® Core™ i5 i5-5200U 58.4 cm (23") 1920 x 1080 pixels Touch screen 8 GB 1 TB NVIDIA® GeForce® GT 840M Windows 8.1 Black:

ASUS ET ET2323INT-BF005Q. Product type: All-in-One PC. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touch screen. Processor family: Intel® Core™ i5, Processor frequency: 2.2 GHz. Internal memory: 8 GB. Total storage capacity: 1 TB. Discrete graphics card model: NVIDIA® GeForce® GT 840M, On-board graphics card model: Intel® HD Graphics 5500. Built-in camera. Optical drive type: DVD-RW. Operating system installed: Windows 8.1. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.