ASUS ENGT240/DI/1GD3, GeForce GT 240, 1 GB, GDDR3, 128 bit, 2560 x 1600 pixels, PCI Express 2.0
ASUS ENGT240/DI/1GD3. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 240, Processor frequency: 550 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 1580 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, Dual-link DVI. Interface type: PCI Express 2.0. Cooling type: Active