ASUS logo

ASUS EN6600 SILENT/TD/512M GDDR2

Brand:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86775
Info modified on:
04 Apr 2019, 06:08:15
Short summary description ASUS EN6600 SILENT/TD/512M GDDR2:

ASUS EN6600 SILENT/TD/512M, GDDR2, 128 bit, 540 MHz, 2048 x 1536 pixels

Long summary description ASUS EN6600 SILENT/TD/512M GDDR2:

ASUS EN6600 SILENT/TD/512M. Processor frequency: 350 MHz. Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 540 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, OpenGL version: 2.0

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.