ASUS logo

ASUS EAH6850 DC/2DIS/1GD5 graphics card AMD 1 GB GDDR5

Brand:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109543
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS EAH6850 DC/2DIS/1GD5 graphics card AMD 1 GB GDDR5:

ASUS EAH6850 DC/2DIS/1GD5, 1 GB, GDDR5, 256 bit, 4000 MHz, 2560 x 1600 pixels, PCI Express 2.1

Long summary description ASUS EAH6850 DC/2DIS/1GD5 graphics card AMD 1 GB GDDR5:

ASUS EAH6850 DC/2DIS/1GD5. Graphics processor family: AMD, Processor frequency: 790 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 4000 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11. Interface type: PCI Express 2.1. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.