ASUS Vivobook E403SA-WX0004T, Intel® Celeron®, 1.6 GHz, 35.6 cm (14"), 1366 x 768 pixels, 2 GB, 32 GB
ASUS Vivobook E403SA-WX0004T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor: N3050, Processor frequency: 1.6 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Product colour: Grey. Weight: 1.5 kg