ASUS logo

ASUS CM CM6431-G16G77A PC Intel® Celeron® G G1610 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25045
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS CM CM6431-G16G77A PC Intel® Celeron® G G1610 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Silver:

ASUS CM CM6431-G16G77A, 2.6 GHz, Intel® Celeron® G, 4 GB, 500 GB, DVD Super Multi, Windows 7 Home Premium

Long summary description ASUS CM CM6431-G16G77A PC Intel® Celeron® G G1610 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Silver:

ASUS CM CM6431-G16G77A. Processor frequency: 2.6 GHz, Processor family: Intel® Celeron® G, Processor: G1610. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 350 W. Product type: PC. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.