ASUS logo

ASUS CM CM6330-BN009S PC Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 620 Windows 8 Tower Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44826
Info modified on:
07 Oct 2024, 17:38:01
Short summary description ASUS CM CM6330-BN009S PC Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 620 Windows 8 Tower Black:

ASUS CM CM6330-BN009S, 3.4 GHz, Intel® Core™ i7, 8 GB, 2 TB, DVD±RW, Windows 8

Long summary description ASUS CM CM6330-BN009S PC Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 620 Windows 8 Tower Black:

ASUS CM CM6330-BN009S. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor: i7-3770. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GT 620. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 350 W. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.