ASUS Chromebook Flip C100PA-FS0035, RockChip, 25.6 cm (10.1"), 1280 x 800 pixels, 4 GB, 16 GB, ChromeOS
ASUS Chromebook Flip C100PA-FS0035. Product type: Chromebook, Form factor: Convertible (Folder). Processor family: RockChip, Processor: RK3288C. Display diagonal: 25.6 cm (10.1"), HD type: HD, Display resolution: 1280 x 800 pixels, Touch screen. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 16 GB, Storage media: Flash. On-board graphics card model: ARM Mali-T760 MP4. Operating system installed: ChromeOS. Product colour: Black, Silver