ASUS logo

ASUS BP BP1AF-I34160295F PC Intel® Core™ i3 i3-4160 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31873
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS BP BP1AF-I34160295F PC Intel® Core™ i3 i3-4160 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF Black:

ASUS BP BP1AF-I34160295F, 3.6 GHz, Intel® Core™ i3, i3-4160, 4 GB, 500 GB, Windows 7 Professional

Long summary description ASUS BP BP1AF-I34160295F PC Intel® Core™ i3 i3-4160 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF Black:

ASUS BP BP1AF-I34160295F. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i3, Processor: i3-4160. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 250 W. Chassis type: SFF. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.