ASUS logo

ASUS ZenPower Lithium-Ion (Li-Ion) 10050 mAh Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74922
Info modified on:
14 Mar 2024, 19:37:45
Short summary description ASUS ZenPower Lithium-Ion (Li-Ion) 10050 mAh Silver:

ASUS ZenPower, 10050 mAh, Lithium-Ion (Li-Ion), 3.6 V, Silver

Long summary description ASUS ZenPower Lithium-Ion (Li-Ion) 10050 mAh Silver:

ASUS ZenPower. Battery performance: 10050 mAh, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 3.6 V. Output current: 2.4 A. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.