ASUS logo

ASUS A88XM-PLUS/CSM motherboard AMD A88X Socket FM2+ micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81641
Info modified on:
30 Oct 2024, 13:08:39
Short summary description ASUS A88XM-PLUS/CSM motherboard AMD A88X Socket FM2+ micro ATX:

ASUS A88XM-PLUS/CSM, AMD, Socket FM2+, AMD A, DDR3-SDRAM, 64 GB, DIMM

Long summary description ASUS A88XM-PLUS/CSM motherboard AMD A88X Socket FM2+ micro ATX:

ASUS A88XM-PLUS/CSM. Processor manufacturer: AMD, Processor socket: Socket FM2+, Compatible processor series: AMD A. Supported memory types: DDR3-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA, RAID levels: 0, 1, 5, 10, JBOD. Parallel processing technology support: 2-Way CrossFireX, Graphics card family: AMD, Maximum resolution: 4096 x 2160 pixels. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek 8111G

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.