ASUS logo

ASUS A7CC-7S001M laptop Intel® Core™2 Duo T5500 43.2 cm (17") 1 GB DDR2-SDRAM 120 GB AMD Radeon X1450

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80572
Info modified on:
23 Jan 2025, 19:03:04
Short summary description ASUS A7CC-7S001M laptop Intel® Core™2 Duo T5500 43.2 cm (17") 1 GB DDR2-SDRAM 120 GB AMD Radeon X1450:

ASUS A7CC-7S001M, Intel® Core™2 Duo, 1.66 GHz, 43.2 cm (17"), 1440 x 900 pixels, 1 GB, 120 GB

Long summary description ASUS A7CC-7S001M laptop Intel® Core™2 Duo T5500 43.2 cm (17") 1 GB DDR2-SDRAM 120 GB AMD Radeon X1450:

ASUS A7CC-7S001M. Processor family: Intel® Core™2 Duo, Processor: T5500, Processor frequency: 1.66 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon X1450. Weight: 4 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.