ASUS logo

ASUS A52F-XA5 laptop Intel® Core™ i5 i5-480M 39.6 cm (15.6") 6 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56658
Info modified on:
22 Jan 2025, 05:50:35
Short summary description ASUS A52F-XA5 laptop Intel® Core™ i5 i5-480M 39.6 cm (15.6") 6 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium Black:

ASUS A52F-XA5, Intel® Core™ i5, 2.66 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 6 GB, 640 GB

Long summary description ASUS A52F-XA5 laptop Intel® Core™ i5 i5-480M 39.6 cm (15.6") 6 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium Black:

ASUS A52F-XA5. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-480M, Processor frequency: 2.66 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2.62 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.