ASUS logo

ASUSPRO A4110-BD182M All-in-One PC/workstation Intel® Celeron® N3150 39.6 cm (15.6") 1366 x 768 pixels Touch screen 4 GB DDR3L-SDRAM 500 GB HDD FreeDOS Wi-Fi 4 (802.11n) Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78787
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUSPRO A4110-BD182M All-in-One PC/workstation Intel® Celeron® N3150 39.6 cm (15.6") 1366 x 768 pixels Touch screen 4 GB DDR3L-SDRAM 500 GB HDD FreeDOS Wi-Fi 4 (802.11n) Black:

ASUSPRO A4110-BD182M, 39.6 cm (15.6"), HD, Intel® Celeron®, 4 GB, 500 GB, FreeDOS

Long summary description ASUSPRO A4110-BD182M All-in-One PC/workstation Intel® Celeron® N3150 39.6 cm (15.6") 1366 x 768 pixels Touch screen 4 GB DDR3L-SDRAM 500 GB HDD FreeDOS Wi-Fi 4 (802.11n) Black:

ASUSPRO A4110-BD182M. Product type: All-in-One PC. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touch screen, Screen shape: Flat. Processor family: Intel® Celeron®, Processor frequency: 1.6 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Operating system installed: FreeDOS. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.