ASUS logo

ASUS ROG-STRIX-RXVEGA56-O8G-GAMING AMD Radeon RX Vega 56 8 GB High Bandwidth Memory 2 (HBM2)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
151304
Info modified on:
02 Sept 2024, 20:25:00
Short summary description ASUS ROG-STRIX-RXVEGA56-O8G-GAMING AMD Radeon RX Vega 56 8 GB High Bandwidth Memory 2 (HBM2):

ASUS ROG-STRIX-RXVEGA56-O8G-GAMING, Radeon RX Vega 56, 8 GB, High Bandwidth Memory 2 (HBM2), 2048 bit, 7680 x 4320 pixels, PCI Express 3.0

Long summary description ASUS ROG-STRIX-RXVEGA56-O8G-GAMING AMD Radeon RX Vega 56 8 GB High Bandwidth Memory 2 (HBM2):

ASUS ROG-STRIX-RXVEGA56-O8G-GAMING. Graphics processor family: AMD, Graphics processor: Radeon RX Vega 56, Processor frequency: 1297 MHz. Discrete graphics card memory: 8 GB, Graphics card memory type: High Bandwidth Memory 2 (HBM2), Memory bus: 2048 bit, Memory clock speed: 800 MHz. Maximum resolution: 7680 x 4320 pixels. Interface type: PCI Express 3.0. Cooling type: Active, Number of fans: 3 fan(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.