ASUS logo

ASUS E500 G5 Full-Tower Black Intel C246 LGA 1151 (Socket H4)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70587
Info modified on:
30 May 2023, 12:05:15
Short summary description ASUS E500 G5 Full-Tower Black Intel C246 LGA 1151 (Socket H4):

ASUS E500 G5, Full-Tower, Intel C246, LGA 1151 (Socket H4), DDR4-SDRAM, M.2, PCI Express, SATA, Serial ATA II, Serial ATA III, 500 W

Long summary description ASUS E500 G5 Full-Tower Black Intel C246 LGA 1151 (Socket H4):

ASUS E500 G5. Chassis type: Full-Tower. Motherboard chipset: Intel C246, Processor socket: LGA 1151 (Socket H4). Supported memory types: DDR4-SDRAM, Number of memory slots: 4, Maximum internal memory: 128 GB. Supported storage drive types: HDD & SSD, Storage drive interface: M.2, PCI Express, SATA, Serial ATA II, Serial ATA III, RAID levels: 0, 1, 5, 10. Ethernet LAN (RJ-45) ports quantity: 2. Cooling type: Active. Power supply: 500 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.