ASUS Vivo AiO A41GART-BD016R, 39.6 cm (15.6"), HD, Intel® Celeron® N, 4 GB, 128 GB, Windows 10 Pro
ASUS Vivo AiO A41GART-BD016R. Product type: All-in-One PC. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touch screen. Processor family: Intel® Celeron® N, Processor frequency: 1.1 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 600. Built-in camera. Operating system installed: Windows 10 Pro. Product colour: Black