ASUS logo

ASUS Eee PC 1225C-BLK021W Intel Atom® N2600 Netbook 29.5 cm (11.6") 2 GB DDR3-SDRAM 320 GB HDD Black

Brand:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23812
Info modified on:
23 Jan 2025, 19:23:29
Short summary description ASUS Eee PC 1225C-BLK021W Intel Atom® N2600 Netbook 29.5 cm (11.6") 2 GB DDR3-SDRAM 320 GB HDD Black:

ASUS Eee PC 1225C-BLK021W, Intel Atom®, 1.6 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description ASUS Eee PC 1225C-BLK021W Intel Atom® N2600 Netbook 29.5 cm (11.6") 2 GB DDR3-SDRAM 320 GB HDD Black:

ASUS Eee PC 1225C-BLK021W. Product type: Netbook. Processor family: Intel Atom®, Processor: N2600, Processor frequency: 1.6 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. Product colour: Black. Weight: 1.45 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.