ASUS logo

ASUS ExpertBook B1 B1402CGA-BV0206XA Intel® Core™ i3 i3-N305 Laptop 35.6 cm (14") HD 16 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Academic Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15345
Info modified on:
22 Jan 2025, 21:55:03
Short summary description ASUS ExpertBook B1 B1402CGA-BV0206XA Intel® Core™ i3 i3-N305 Laptop 35.6 cm (14") HD 16 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Academic Black:

ASUS ExpertBook B1 B1402CGA-BV0206XA, Intel® Core™ i3, 35.6 cm (14"), 1366 x 768 pixels, 16 GB, 128 GB, Windows 11 Pro Academic

Long summary description ASUS ExpertBook B1 B1402CGA-BV0206XA Intel® Core™ i3 i3-N305 Laptop 35.6 cm (14") HD 16 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Academic Black:

ASUS ExpertBook B1 B1402CGA-BV0206XA. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor: i3-N305. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Pro Academic. Product colour: Black. Weight: 1.49 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.