ASUS logo

ASUS ROG Strix G17 G713PV-HX058 AMD Ryzen™ 9 7845HX Laptop 43.9 cm (17.3") Full HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Black, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8764
Info modified on:
25 Jan 2025, 22:12:16
Short summary description ASUS ROG Strix G17 G713PV-HX058 AMD Ryzen™ 9 7845HX Laptop 43.9 cm (17.3") Full HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Black, Grey:

ASUS ROG Strix G17 G713PV-HX058, AMD Ryzen™ 9, 3 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 32 GB, 1 TB

Long summary description ASUS ROG Strix G17 G713PV-HX058 AMD Ryzen™ 9 7845HX Laptop 43.9 cm (17.3") Full HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Black, Grey:

ASUS ROG Strix G17 G713PV-HX058. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 9, Processor: 7845HX, Processor frequency: 3 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon 610M, Discrete graphics card model: NVIDIA GeForce RTX 4060. Product colour: Black, Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.