ASUS logo

ASUS ROG Flow X13 GV302XA-X13.R9512 AMD Ryzen™ 9 7940HS Hybrid (2-in-1) 34 cm (13.4") Touch screen WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8908
Info modified on:
02 Jun 2025, 17:30:43
Short summary description ASUS ROG Flow X13 GV302XA-X13.R9512 AMD Ryzen™ 9 7940HS Hybrid (2-in-1) 34 cm (13.4") Touch screen WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Black:

ASUS ROG Flow X13 GV302XA-X13.R9512, AMD Ryzen™ 9, 4 GHz, 34 cm (13.4"), 1920 x 1200 pixels, 16 GB, 512 GB

Long summary description ASUS ROG Flow X13 GV302XA-X13.R9512 AMD Ryzen™ 9 7940HS Hybrid (2-in-1) 34 cm (13.4") Touch screen WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Black:

ASUS ROG Flow X13 GV302XA-X13.R9512. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: AMD Ryzen™ 9, Processor: 7940HS, Processor frequency: 4 GHz. Display diagonal: 34 cm (13.4"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touch screen. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 11 Home. Product colour: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.