ASUS logo

ASUS ROG Zephyrus Duo 16 GX650PY-NM040W AMD Ryzen™ 9 7945HX Laptop 40.6 cm (16") WQXGA 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4090 Wi-Fi 6E (802.11ax) Windows 11 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19307
Info modified on:
08 Nov 2024, 04:38:58
Short summary description ASUS ROG Zephyrus Duo 16 GX650PY-NM040W AMD Ryzen™ 9 7945HX Laptop 40.6 cm (16") WQXGA 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4090 Wi-Fi 6E (802.11ax) Windows 11 Home Black:

ASUS ROG Zephyrus Duo 16 GX650PY-NM040W, AMD Ryzen™ 9, 2.5 GHz, 40.6 cm (16"), 2560 x 1600 pixels, 32 GB, 2 TB

Long summary description ASUS ROG Zephyrus Duo 16 GX650PY-NM040W AMD Ryzen™ 9 7945HX Laptop 40.6 cm (16") WQXGA 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4090 Wi-Fi 6E (802.11ax) Windows 11 Home Black:

ASUS ROG Zephyrus Duo 16 GX650PY-NM040W. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 9, Processor: 7945HX, Processor frequency: 2.5 GHz. Display diagonal: 40.6 cm (16"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 2 TB, Storage media: SSD. On-board graphics card model: AMD Radeon 610M. Operating system installed: Windows 11 Home. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.