ASUS ROG Strix SCAR 17 G733QS-HG015T-BE, AMD Ryzen™ 9, 3.3 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 32 GB, 1 TB
ASUS ROG Strix SCAR 17 G733QS-HG015T-BE. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 9, Processor: 5900HX, Processor frequency: 3.3 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Home. Product colour: Black