ASUS logo

ASUS TUF Gaming FA706II-H7356 AMD Ryzen™ 5 4600H Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 5 (802.11ac) FreeDOS Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19721
Info modified on:
08 Nov 2024, 04:47:49
Short summary description ASUS TUF Gaming FA706II-H7356 AMD Ryzen™ 5 4600H Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 5 (802.11ac) FreeDOS Black:

ASUS TUF Gaming FA706II-H7356, AMD Ryzen™ 5, 3 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description ASUS TUF Gaming FA706II-H7356 AMD Ryzen™ 5 4600H Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 5 (802.11ac) FreeDOS Black:

ASUS TUF Gaming FA706II-H7356. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor: 4600H, Processor frequency: 3 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: FreeDOS. Product colour: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.