ASUS logo

ASUS ROG Zephyrus G GA401IU-HE001T AMD Ryzen™ 7 4800H Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1660 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27434
Info modified on:
08 Nov 2024, 04:39:18
Short summary description ASUS ROG Zephyrus G GA401IU-HE001T AMD Ryzen™ 7 4800H Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1660 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Grey:

ASUS ROG Zephyrus G GA401IU-HE001T, AMD Ryzen™ 7, 2.9 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description ASUS ROG Zephyrus G GA401IU-HE001T AMD Ryzen™ 7 4800H Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1660 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Grey:

ASUS ROG Zephyrus G GA401IU-HE001T. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor: 4800H, Processor frequency: 2.9 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Discrete graphics card model: NVIDIA® GeForce® GTX 1660 Ti. Operating system installed: Windows 10 Home. Product colour: Grey

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.