ASUS ROG Strix G732LWS-HG059T, Intel® Core™ i9, 2.4 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 32 GB, 2 TB
ASUS ROG Strix G732LWS-HG059T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor: i9-10980HK, Processor frequency: 2.4 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Black