ASUS logo

ASUS Vivobook S15 S510UN-BQ217T Intel® Core™ i5 i5-8250U Laptop 39.6 cm (15.6") Full HD 8 GB 1 TB HDD NVIDIA® GeForce® MX150 Windows 10 Home Gold

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20834
Info modified on:
24 Jan 2025, 20:27:36
Short summary description ASUS Vivobook S15 S510UN-BQ217T Intel® Core™ i5 i5-8250U Laptop 39.6 cm (15.6") Full HD 8 GB 1 TB HDD NVIDIA® GeForce® MX150 Windows 10 Home Gold:

ASUS Vivobook S15 S510UN-BQ217T, Intel® Core™ i5, 1.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description ASUS Vivobook S15 S510UN-BQ217T Intel® Core™ i5 i5-8250U Laptop 39.6 cm (15.6") Full HD 8 GB 1 TB HDD NVIDIA® GeForce® MX150 Windows 10 Home Gold:

ASUS Vivobook S15 S510UN-BQ217T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-8250U, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 620, Discrete graphics card model: NVIDIA® GeForce® MX150. Operating system installed: Windows 10 Home. Product colour: Gold

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.