ASUS logo

ASUS Vivobook Pro N705UD-GC073T Intel® Core™ i5 i5-8250U Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1050 Wi-Fi 4 (802.11n) Windows 10 Grey, Metallic

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30127
Info modified on:
23 Jan 2025, 18:27:39
Short summary description ASUS Vivobook Pro N705UD-GC073T Intel® Core™ i5 i5-8250U Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1050 Wi-Fi 4 (802.11n) Windows 10 Grey, Metallic:

ASUS Vivobook Pro N705UD-GC073T, Intel® Core™ i5, 1.6 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description ASUS Vivobook Pro N705UD-GC073T Intel® Core™ i5 i5-8250U Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1050 Wi-Fi 4 (802.11n) Windows 10 Grey, Metallic:

ASUS Vivobook Pro N705UD-GC073T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-8250U, Processor frequency: 1.6 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10. Product colour: Grey, Metallic

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.