ASUS Vivobook 15 X542UR-GQ252T, Intel® Core™ i5, 1.6 GHz, 39.6 cm (15.6"), 4 GB, 1.13 TB, Windows 10 Home
ASUS Vivobook 15 X542UR-GQ252T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-8250U, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® UHD Graphics 620, Discrete graphics card model: NVIDIA® GeForce® 930MX. Operating system installed: Windows 10 Home. Weight: 2.15 kg