ASUS logo

ASUS Transformer Book T101HA-GR003T Intel Atom® x5-Z8350 Hybrid (2-in-1) 25.6 cm (10.1") HD 2 GB DDR3L-RS-SDRAM 32 GB Flash Windows 10 Home Green

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64944
Info modified on:
26 Jun 2024, 05:17:13
Short summary description ASUS Transformer Book T101HA-GR003T Intel Atom® x5-Z8350 Hybrid (2-in-1) 25.6 cm (10.1") HD 2 GB DDR3L-RS-SDRAM 32 GB Flash Windows 10 Home Green:

ASUS Transformer Book T101HA-GR003T, Intel Atom®, 1.44 GHz, 25.6 cm (10.1"), 1280 x 800 pixels, 2 GB, 32 GB

Long summary description ASUS Transformer Book T101HA-GR003T Intel Atom® x5-Z8350 Hybrid (2-in-1) 25.6 cm (10.1") HD 2 GB DDR3L-RS-SDRAM 32 GB Flash Windows 10 Home Green:

ASUS Transformer Book T101HA-GR003T. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor: x5-Z8350, Processor frequency: 1.44 GHz. Display diagonal: 25.6 cm (10.1"), HD type: HD, Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-RS-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics 400. Operating system installed: Windows 10 Home. Product colour: Green

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.