ASUS logo

ASUS Vivobook E402SA-WX013T Intel® Celeron® N3050 Laptop 35.6 cm (14") 2 GB DDR3-SDRAM 32 GB Flash Wi-Fi 4 (802.11n) Windows 10 Blue

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137004
Info modified on:
22 Jan 2025, 05:58:21
Short summary description ASUS Vivobook E402SA-WX013T Intel® Celeron® N3050 Laptop 35.6 cm (14") 2 GB DDR3-SDRAM 32 GB Flash Wi-Fi 4 (802.11n) Windows 10 Blue:

ASUS Vivobook E402SA-WX013T, Intel® Celeron®, 1.6 GHz, 35.6 cm (14"), 1366 x 768 pixels, 2 GB, 32 GB

Long summary description ASUS Vivobook E402SA-WX013T Intel® Celeron® N3050 Laptop 35.6 cm (14") 2 GB DDR3-SDRAM 32 GB Flash Wi-Fi 4 (802.11n) Windows 10 Blue:

ASUS Vivobook E402SA-WX013T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor: N3050, Processor frequency: 1.6 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10. Product colour: Blue. Weight: 1.65 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.