ASUS logo

ASUS F751SA-TY113T Intel® Pentium® N3710 Laptop 43.9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45362
Info modified on:
22 Jan 2025, 06:20:09
Short summary description ASUS F751SA-TY113T Intel® Pentium® N3710 Laptop 43.9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home White:

ASUS F751SA-TY113T, Intel® Pentium®, 1.6 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 1 TB

Long summary description ASUS F751SA-TY113T Intel® Pentium® N3710 Laptop 43.9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home White:

ASUS F751SA-TY113T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor: N3710, Processor frequency: 1.6 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-RW. Operating system installed: Windows 10 Home. Product colour: White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.