ASUS F751MA-TY236H, Intel® Celeron®, 1.83 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 8 GB, 1 TB
ASUS F751MA-TY236H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor: N2940, Processor frequency: 1.83 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8.1. Product colour: Black