ASUS Zenbook UX303LA-RO476P, Intel® Core™ i5, 2.2 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 8 GB, 500 GB
ASUS Zenbook UX303LA-RO476P. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 33.8 cm (13.3"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 8.1 Pro. Product colour: Bronze